HARTING Inc. of North America Circular Connector Housings 21038213505

Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8811-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8811-ND
Circular Connector Housings 1195-8811-ND
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell

5 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting - 07AH5614 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
07AH5614
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting 07AH5614
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8811-ND 07AH5614
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details