HARTING Inc. of North America Circular Connector Housings 21038212830

Description
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6504-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6504-ND
Circular Connector Housings 1195-6504-ND
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

8 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting - 50AC4228 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting
50AC4228
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting 50AC4228
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6504-ND 50AC4228
Product Name Circular Connector Housings Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details