HARTING Inc. of North America Circular Connector Housings 21038212825

Description
8 Position Circular Connector Plug Housing Panel Mount Backshell, Strain Relief
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Panel Mount Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8837-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8837-ND
Circular Connector Housings 1195-8837-ND
8 Position Circular Connector Plug Housing Panel Mount Backshell, Strain Relief

8 Position Circular Connector Plug Housing Panel Mount Backshell, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 8Pos, Crimp; Product Range Harting - 67AC7357 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Crimp; Product Range Harting
67AC7357
Sensor Connector, M12, Rcpt, 8Pos, Crimp; Product Range Harting 67AC7357
SENSOR CONNECTOR, M12, RCPT, 8POS, CRIMP; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, CRIMP; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8837-ND 67AC7357
Product Name Circular Connector Housings Sensor Connector, M12, Rcpt, 8Pos, Crimp; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data