HARTING Inc. of North America Circular Connector Housings 21038212530

Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6503-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6503-ND
Circular Connector Housings 1195-6503-ND
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting - 37AC2283 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
37AC2283
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting 37AC2283
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6503-ND 37AC2283
Product Name Circular Connector Housings Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers