HARTING Inc. of North America Circular Connector Housings 21038212525

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8810-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8810-ND
Circular Connector Housings 1195-8810-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell

5 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting - 65AC5627 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting
65AC5627
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting 65AC5627
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8810-ND 65AC5627
Product Name Circular Connector Housings Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details