8 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Win Source Part Number: 1380664-21038211805
Category: Connectors, Interconnects>Circul
Series: Han® M12 Slim Design
Type: For Male Pins
Number of Positions: 8
Features: Backshell, Strain Relief
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Orientation: A
Housing Color: Silver
Standard Package: 1 pcs
Shell Size - Insert: M12-8
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Zinc Die Cast
Insert Material: Liquid Crystal Polymer (LCP)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Moisture Sensitivity Level (MSL): Not Applicable
M12 A-CODE 8PIN MALE SHIE
SENSOR CONNECTOR, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-7189-ND | 1380664-21038211805 | 21038211805 | 74AC2645 |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Connectors Board to Board, PCB Mt Pin Hders & Recept | Sensor Connector, M12, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Board to Board Connector |