HARTING Inc. of North America Circular Connector Housings 21038211525

Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8430-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8430-ND
Circular Connector Housings 1195-8430-ND
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell

5 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell

Buy Now Datasheet
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Harting - 94AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Harting
94AC8119
Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Harting 94AC8119
SENSOR CONN, PLUG, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, PLUG, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8430-ND 94AC8119
Product Name Circular Connector Housings Sensor Conn, Plug, 5Pos, M12, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details