HARTING Inc. of North America Circular Connector Housings 21038211505

Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-5605-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-5605-ND
Circular Connector Housings 1195-5605-ND
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21038211505 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21038211505
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21038211505
M12 CRIMP SLIM DESIGN 5POL A- CODED MALE

M12 CRIMP SLIM DESIGN 5POL A- CODED MALE

Buy Now
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting - 67X8542 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
67X8542
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting 67X8542
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5605-ND 21038211505 67X8542
Product Name Circular Connector Housings Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details