HARTING Inc. of North America Circular Connector Housings 21038122405

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-3271-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-3271-ND
Circular Connector Housings 1195-3271-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 21038122405 - 854544-21038122405 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 21038122405
854544-21038122405
Circular Connectors - Circular Connectors - Housings - 21038122405 854544-21038122405
Manufacturer: HARTING Win Source Part Number: 854544-21038122405 Series: Han® M12 Features: Position Circular Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180

Manufacturer: HARTING
Win Source Part Number: 854544-21038122405
Series: Han® M12
Features: Position Circular Connector
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180

Buy Now Datasheet
Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE - 326-21038122405 - Utmel Electronic Limited
Hong Kong, China
Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE
326-21038122405
Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE 326-21038122405
Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE

Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 62M2292 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
62M2292
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 62M2292
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3271-ND 854544-21038122405 326-21038122405 62M2292
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - 21038122405 Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable, Free Hanging Straight Cable Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Circular Connector Accessories - 2946-756-8102-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers