HARTING Inc. of North America Circular Cable Assemblies 21035992515

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8836-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8836-ND
Circular Cable Assemblies 1195-8836-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting - 07AH5613 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting
07AH5613
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting 07AH5613
SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8836-ND 07AH5613
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details