HARTING Inc. of North America Unspecified Connectors 21035992505

Description
PFT female L-coded 2.5mm¦
Request a Quote
Description
PFT female L-coded 2.5mm¦
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 21035992505 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
21035992505
Unspecified Connectors 21035992505
PFT female L-coded 2.5mm¦

PFT female L-coded 2.5mm¦

Buy Now
Industrial Circular Connectors - 1235647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1235647
Industrial Circular Connectors 1235647
HARTING 21035992505 Circular Connector

HARTING 21035992505 Circular Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 21035992505 1235647
Product Name Unspecified Connectors Industrial Circular Connectors
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U211C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details