HARTING Inc. of North America Circular Cable Assemblies 21035991506

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8854-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8854-ND
Circular Cable Assemblies 1195-8854-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21035991506 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21035991506
Cable Assemblies - Circular Cable Assemblies 21035991506
CBL CIRC 4POS MALE TO WIRE 0.98'

CBL CIRC 4POS MALE TO WIRE 0.98'

Supplier's Site
Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting - 07AH5798 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting
07AH5798
Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting 07AH5798
SENSOR CORD, 4P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8854-ND 21035991506 07AH5798
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data