HARTING Inc. of North America Circular Cable Assemblies 21035962515

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8834-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8834-ND
Circular Cable Assemblies 1195-8834-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting - 07AH5611 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting
07AH5611
Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting 07AH5611
SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8834-ND 07AH5611
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 11.8; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details