HARTING Inc. of North America Circular Cable Assemblies 21035962505

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8807-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8807-ND
Circular Cable Assemblies 1195-8807-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21035962505 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21035962505
Cable Assemblies - Circular Cable Assemblies 21035962505
CBL CIRC 5POS FEM TO WIRE 0.98'

CBL CIRC 5POS FEM TO WIRE 0.98'

Supplier's Site
Sensor Cord, 5P, M12 Rcpt-Free End, 0.3M; Connector Type A Harting - 06AC6785 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 0.3M; Connector Type A Harting
06AC6785
Sensor Cord, 5P, M12 Rcpt-Free End, 0.3M; Connector Type A Harting 06AC6785
SENSOR CORD, 5P, M12 RCPT-FREE END, 0.3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 0.3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-8807-ND 21035962505 06AC6785
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Rcpt-Free End, 0.3M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details