HARTING Inc. of North America Circular Cable Assemblies 21035961515

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-8833-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8833-ND
Circular Cable Assemblies 1195-8833-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting - 07AH5610 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting
07AH5610
Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting 07AH5610
SENSOR CORD, 4P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8833-ND 07AH5610
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details