The Sensor Cord, 4P M12 Plug-Free End, 11.8" features a male front L-coded connector with a conductor cross-section of 1.5 mm² (AWG 16). It is designed for panel feed-through applications and supports a rated current of 16 A and a rated voltage of 63 V. The cord is unshielded and has a pollution degree of 3, with an insulation resistance greater than 10^8 Ω and a contact resistance of less than or equal to 10 mΩ. This product operates within an ambient temperature range of -40 to +85 °C and has a degree of protection rated at IP65 and IP67, making it suitable for harsh environments. The cord has a length of 30 cm and is constructed with a polyamide insert, gold-plated copper alloy contacts, and a zinc die-cast housing. It is compliant with IEC 61076-2-111 standards and has a minimum of 100 mating cycles. The product is RoHS compliant and weighs 42 g.
Cable Assembly 0.98' (300.00mm)
SENSOR CORD, 4P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-8852-ND | 07AH5795 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-Free End, 11.8; Connector Type A Harting |
| Cable Shielding | No Shielding |