HARTING Inc. of North America Cable Assemblies 21035157405

Description
Cable Assemblies M12 FEMALE ANG 4POL. WI
Request a Quote Datasheet
Description
Cable Assemblies M12 FEMALE ANG 4POL. WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21035157405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21035157405
Cable Assemblies 21035157405
Cable Assemblies M12 FEMALE ANG 4POL. WI

Cable Assemblies M12 FEMALE ANG 4POL. WI

Buy Now
Circular Cable Assemblies - 1195-8159-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-8159-ND
Circular Cable Assemblies 1195-8159-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21035157405 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21035157405
Cable Assemblies - Circular Cable Assemblies 21035157405
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21035157405 1195-8159-ND 21035157405
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details