4 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONNECTOR, 4POS, RCPT, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8863-ND | 07AH5794 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 4Pos, Rcpt, Panel; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 63 volts |