HARTING Inc. of North America Circular Connector Assemblies 21033962530

Description
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder
Request a Quote Datasheet
Description
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8804-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8804-ND
Circular Connector Assemblies 1195-8804-ND
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder

5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting - 06AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
06AC6782
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting 06AC6782
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8804-ND 06AC6782
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
Connector Type Plug, Female Sockets and Male Pins
Mounting Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details