HARTING Inc. of North America Circular Connector Assemblies 21033962505

Description
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder
Request a Quote Datasheet
Description
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8803-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8803-ND
Circular Connector Assemblies 1195-8803-ND
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder

5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting - 06AC6781 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
06AC6781
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting 06AC6781
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8803-ND 06AC6781
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
Connector Type Plug, Female Sockets and Male Pins
Mounting Through Hole Straight Panel Mount
Voltage Rating 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10110001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details