5 (4 Power + FE) Position Circular Connector Receptacle, Female Sockets and Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 21033961531 | 1195-8802-ND | 06AC6780 |
| Product Name | Unspecified Connectors | Circular Connector Assemblies | Sensor Connector, M12, Plug, 5Pos; Product Range Harting |
| Connector Type | Receptacle, Female Sockets and Male Pins | ||
| Mounting | Panel Mount, Through Hole | Straight Panel Mount | |
| Voltage Rating | 63 volts |