HARTING Inc. of North America Circular Connector Assemblies 21033892402

Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-5604-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-5604-ND
Circular Connector Assemblies 1195-5604-ND
4 Position Circular Connector Receptacle, Female Sockets Screw

4 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231082
Industrial Circular Connectors 1231082
HARTING 21033892402 Circular Connector

HARTING 21033892402 Circular Connector

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 91Y4092 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
91Y4092
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 91Y4092
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5604-ND 1231082 91Y4092
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers