HARTING Inc. of North America Circular Cable Assemblies 21033836405

Description
Cable Assembly 2.30' (700.00mm)
Request a Quote Datasheet
Description
Cable Assembly 2.30' (700.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-4119-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-4119-ND
Circular Cable Assemblies 1195-4119-ND
Cable Assembly 2.30' (700.00mm)

Cable Assembly 2.30' (700.00mm)

Buy Now Datasheet
Cable Assy, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Harting - 18M1588 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Harting
18M1588
Cable Assy, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Harting 18M1588
CABLE ASSY, 4P M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

CABLE ASSY, 4P M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21033836405 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21033836405
Cable Assemblies - Circular Cable Assemblies 21033836405
CBL CIRC 4POS FMALE TO WIRE 2.3'

CBL CIRC 4POS FMALE TO WIRE 2.3'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-4119-ND 18M1588 21033836405
Product Name Circular Cable Assemblies Cable Assy, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Length 2.3 ft (7.01 dm) 1.64 ft (5 dm) 2.3 ft (7.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details