HARTING Inc. of North America Circular Connector Assemblies 21033822410

Description
4 Position Circular Connector Plug, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8427-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8427-ND
Circular Connector Assemblies 1195-8427-ND
4 Position Circular Connector Plug, Female Sockets IDC

4 Position Circular Connector Plug, Female Sockets IDC

Buy Now Datasheet
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Harting - 94AC8118 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Harting
94AC8118
Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Harting 94AC8118
SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8427-ND 94AC8118
Product Name Circular Connector Assemblies Sensor Conn, Rcpt, 4Pos, M12, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products