HARTING Inc. of North America Circular Connector Assemblies 21033822401

Description
4 Position Circular Connector Plug, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7246-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7246-ND
Circular Connector Assemblies 1195-7246-ND
4 Position Circular Connector Plug, Female Sockets IDC

4 Position Circular Connector Plug, Female Sockets IDC

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 74AC2644 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
74AC2644
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 74AC2644
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-7246-ND 74AC2644
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers