4 Position Circular Connector Receptacle, Male Pins IDC
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M12 Slim Design HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Connector Coding:D Coded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-7241-ND | 60AC6944 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors |