Manufacturer: HARTING
Win Source Part Number: 854543-21033816410
Series: M12
Features: Position Circular Connector
Package: Tube
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
4 Position Circular Connector Receptacle, Female Sockets Solder
4-Pin Female Circular Connector, Solder Terminal Product overview: 21033816410 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033816410 can be used for catalog matching and distributor lookup.
Circular Metric Connectors M12 PNL FEEDT
HARTING 21033816410 Circular Connector
M12 D-code 4pin female straight panel feed through pcb mount, IP20
CONN RCPT FMALE 4POS GOLD SOLDER
CONN RCPT FMALE 4POS GOLD SOLDER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 854543-21033816410 | 1195-3251-ND | 436-21033816410 | 21033816410 | 456283 | 52R3325 | 326-21033816410 | 21033816410 |
| Product Name | Circular Connectors - 21033816410 | Circular Connector Assemblies | Electronic Connector | Industrial Circular Connectors | M12 D-Code 4Pin Female Straight Panel Feed Through Pcb Mount, Ip20 Harting | CONN RCPT FMALE 4POS GOLD SOLDER | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Panel Mount, Through Hole | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | |||||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |||||
| Current Rating | 4.0 amps | 4.0 amps | 4.0 amps |