Circular Connector Gender Changer 4/4 Female Sockets/Female Sockets Panel Mount
M12 D-CODED GENDER CHANGER
CONN GENDER CHANGER 4P-4P F-F
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Gender Changers | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 21033816401-ND | 21033816401 | 9083720 | 21033816401 | 21033816401 |
| Product Name | Circular Connector Adapters | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Industrial Circular Connectors | Power Connectors | Circular Connector Adapters |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount | Panel mount | Panel Mount | ||
| Voltage Rating | 250 volts | 250 volts |