HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 21033814827

Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting - 07AH5609 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
07AH5609
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 07AH5609
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5609
Product Name Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details