HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 21033814826

Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting - 07AH5608 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
07AH5608
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 07AH5608
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5608
Product Name Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details