HARTING Inc. of North America Circular Connector Assemblies 21033814810

Description
8 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8799-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8799-ND
Circular Connector Assemblies 1195-8799-ND
8 Position Circular Connector Plug, Female Sockets Solder

8 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting - 07AH5607 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting
07AH5607
Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting 07AH5607
SENSOR CONNECTOR, 8POS, RCPT, PANEL; Product Range:Har-Speed Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, RCPT, PANEL; Product Range:Har-Speed Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8799-ND 07AH5607
Product Name Circular Connector Assemblies Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting
Connector Type Plug, Female Sockets
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22060-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PwrBlade+ ® - 10106262-B006007LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-7690-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details