8 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONNECTOR, 8POS, RCPT, PANEL; Product Range:Har-Speed Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8798-ND | 07AH5606 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting |
| Connector Type | Plug, Female Sockets | |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 50 volts |