HARTING Inc. of North America Circular Connectors - 21033814806 21033814806

Description
Manufacturer: HARTING Win Source Part Number: 905905-21033814806 Series: M12 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position Circular Connector Insert, Female Sockets Solder Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4020 Other Part Number: 1195-8796, 21033814806-ND
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 905905-21033814806 Series: M12 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position Circular Connector Insert, Female Sockets Solder Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4020 Other Part Number: 1195-8796, 21033814806-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 21033814806 - 905905-21033814806 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 21033814806
905905-21033814806
Circular Connectors - 21033814806 905905-21033814806
Manufacturer: HARTING Win Source Part Number: 905905-21033814806 Series: M12 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position Circular Connector Insert, Female Sockets Solder Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4020 Other Part Number: 1195-8796, 21033814806-ND

Manufacturer: HARTING
Win Source Part Number: 905905-21033814806
Series: M12
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Position Circular Connector Insert, Female Sockets Solder
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4020
Other Part Number: 1195-8796, 21033814806-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-21033814806
Electronic Connector 436-21033814806
Conn M12 Circular F 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Product overview: 21033814806 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033814806 can be used for catalog matching and distributor lookup.

Conn M12 Circular F 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Product overview: 21033814806 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033814806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 1195-8796-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8796-ND
Circular Connector Assemblies 1195-8796-ND
8 Position Circular Connector Insert, Female Sockets Solder

8 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Insert, Rcpt, 8Pos, Lcp; Product Range Harting - 67X8509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Rcpt, 8Pos, Lcp; Product Range Harting
67X8509
Circular Insert, Rcpt, 8Pos, Lcp; Product Range Harting 67X8509
CIRCULAR INSERT, RCPT, 8POS, LCP; Product Range:-; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, RCPT, 8POS, LCP; Product Range:-; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 905905-21033814806 436-21033814806 1195-8796-ND 67X8509
Product Name Circular Connectors - 21033814806 Electronic Connector Circular Connector Assemblies Circular Insert, Rcpt, 8Pos, Lcp; Product Range Harting
Connector Type Circular / Cylindrical Connectors Insert, Female Sockets Circular / Cylindrical Connectors
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data