Manufacturer: HARTING
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: Har-Speed M12
Number of Positions: 8
Connector Type: Receptacle, Female Sockets
Termination: Solder
Package: Bulk
Mounting Feature: Bulkhead
Mounting Type: Panel Mount, Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
8 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONNECTOR, 8POS, RCPT, PANEL; Product Range:Har-Speed Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-5487-ND | 45W1371 | |
| Product Name | Connectors, Interconnects Circular Connectors Circular Connector Assemblies | Circular Connector Assemblies | Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | |
| Termination | Solder | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 50 volts |