HARTING Inc. of North America Industrial Circular Connectors 21033814440

Description
HARTING 21033814440 Circular Connector
Request a Quote Datasheet
Description
HARTING 21033814440 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1262298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1262298
Industrial Circular Connectors 1262298
HARTING 21033814440 Circular Connector

HARTING 21033814440 Circular Connector

Supplier's Site
Circular Connectors - 21033814440 - 905904-21033814440 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 21033814440
905904-21033814440
Circular Connectors - 21033814440 905904-21033814440
Manufacturer: HARTING Win Source Part Number: 905904-21033814440 Series: M12 Operating Temperature Range: -40°C ~ 85°C Features: 4 Position Circular Connector Plug, Female Sockets Solder Package: Bulk Mounting: Panel Mount, Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4020 Other Part Number: 21033814440-ND, 1195-6502

Manufacturer: HARTING
Win Source Part Number: 905904-21033814440
Series: M12
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Position Circular Connector Plug, Female Sockets Solder
Package: Bulk
Mounting: Panel Mount, Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4020
Other Part Number: 21033814440-ND, 1195-6502

Buy Now Datasheet
Circular Connector Assemblies - 1195-6502-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6502-ND
Circular Connector Assemblies 1195-6502-ND
4 Position Circular Connector Plug, Female Sockets Solder

4 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-21033814440
Electronic Connector 436-21033814440
Circular Connector, Product overview: 21033814440 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033814440 can be used for catalog matching and distributor lookup.

Circular Connector, Product overview: 21033814440 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033814440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting - 49AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting
49AC7706
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting 49AC7706
SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting - 22AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting
22AC5207
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting 22AC5207
SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1262298 905904-21033814440 1195-6502-ND 436-21033814440 49AC7706 22AC5207
Product Name Industrial Circular Connectors Circular Connectors - 21033814440 Circular Connector Assemblies Electronic Connector Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting
Gender Female / Jack Female / Jack
Termination Solder
Mounting Pcb mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Right Angle PCB Mount Right Angle PCB Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data