HARTING Inc. of North America Industrial Circular Connectors 21033814435

Description
HARTING 21033814435 Circular Connector
Request a Quote Datasheet
Description
HARTING 21033814435 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 456249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
456249
Industrial Circular Connectors 456249
HARTING 21033814435 Circular Connector

HARTING 21033814435 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-6482-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6482-ND
Circular Connector Assemblies 1195-6482-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Harting - 50AC4235 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Harting
50AC4235
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Harting 50AC4235
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 456249 1195-6482-ND 50AC4235
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Harting
Connector Type Circular / Cylindrical Connectors Receptacle, Female Sockets
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Circular Connector Assemblies - 2262-A22062-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers