Win Source Part Number: 1350326-21033814434
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: M12
Number of Positions: 4
Color: Silver
Features: Board Guide
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VDC
Ingress Protection: IP20
Shielding: Shielded
Orientation: D
Standard Package: 10
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Zinc Die Cast
Insert Material: Liquid Crystal Polymer (LCP)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4A
Backshell Material, Plating: Zinc Die Cast
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: HARTING
Primary Material: Metal
4 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE 4POS GOLD SOLDER Product overview: 21033814434 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033814434 can be used for catalog matching and distributor lookup.
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1350326-21033814434 | 1195-6481-ND | 436-21033814434 | 50AC4234 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | Electronic Connector | Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | ||
| Termination | Solder | Solder | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | Right Angle Panel Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |