4 Position Circular Connector Receptacle, Female Sockets Solder
M12 panel feedtrough/PCB ang Dcod
M12 D-code 4pin female, angled pcb mount with fixing hole (exit right), IP67
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5485-ND | 181267 | 86R6629 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M12 D-Code 4Pin Female, Angled Pcb Mount With Fixing Hole (Exit Right), Ip67 Harting |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 50 volts |