HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 4Pos; Product Range Harting 21033814422

Description
SENSOR CONN INSERT, M12, SOCKET, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 4Pos; Product Range Harting - 07AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 4Pos; Product Range Harting
07AH5605
Sensor Conn Insert, M12, Socket, 4Pos; Product Range Harting 07AH5605
SENSOR CONN INSERT, M12, SOCKET, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5605
Product Name Sensor Conn Insert, M12, Socket, 4Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 12.7 mm
View Details