4-Pin Female Circular Connector, Solder, LCP, Right Angle Product overview: 21033814410 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033814410 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle, Female Sockets Solder
HARTING 21033814410 DIN Socket
Manufacturer: HARTING
Win Source Part Number: 905902-21033814410
Series: M12
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Position Circular Connector Receptacle, Female Sockets Solder
Package: Tube
Mounting: Panel Mount, Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Circular Metric Connectors M12 PNL FEEDT
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
CONN RCPT FMALE 4POS GOLD SOLDER
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-21033814410 | 1195-3247-ND | 7073825 | 905902-21033814410 | 21033814410 | 62M2285 | 21033814410 |
| Product Name | Electronic Connector | Circular Connector Assemblies | DIN Connectors | Circular Connectors - 21033814410 | Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Harting | Circular Connector Assemblies | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Pcb | Panel Mount, Through Hole, Right Angle | Right Angle Panel Mount | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | |||||
| Current Rating | 4.0 amps | 4.0 amps |