HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 21033812825

Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting - 07AH5604 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
07AH5604
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 07AH5604
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5604
Product Name Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Plugs for Schedule 40 Round Pipes - 3 - MOCAP LLC
Specs
Overall Length 0.5197 inch (13.2 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details