HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 21033812821

Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting - 54AH7390 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
54AH7390
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 54AH7390
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 54AH7390
Product Name Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

093 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.093 inches
View Details
End stop kit - EADP-ES-R3-12 - Festo Corporation
Specs
Features Threaded
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers