8 Position Circular Connector Insert, Female Sockets Solder
CIRCULAR INSERT, 8POS, RECEPTACLE, SMT; Product Range:-; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-6501-ND | 50AC4148 |
| Product Name | Circular Connector Assemblies | Circular Insert, 8Pos, Receptacle, Smt; Product Range Harting |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Surface Mount | |
| Voltage Rating | 48 volts |