HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 21033812807

Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting - 07AH5598 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
07AH5598
Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting 07AH5598
SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5598
Product Name Sensor Conn Insert, M12, Socket, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Low-Profile Snap-In Waterproof Vent (Mini Size) - MIV-TINY-15 - Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
View Details
Sink Plugs - 7845493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
View Details
Low Bleed High Temperatre Septa - 75835 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Polyamide PG Thread Plugs - 7215541 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details