8 Position Circular Connector Insert, Female Sockets Solder
Manufacturer: HARTING
Win Source Part Number: 905901-21033812806
Series: har-flex®
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Position Circular Connector Insert, Female Sockets Solder
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4020
Other Part Number: 21033812806-ND, 1195-8789
CONN FMALE INSERT 8P GOLD SOLDER Product overview: 21033812806 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033812806 can be used for catalog matching and distributor lookup.
CONN FMALE INSERT 8P GOLD SOLDER
CIRCULAR INSERT, RCPT, 8POS, LCP; Product Range:-; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8789-ND | 905901-21033812806 | 436-21033812806 | 21033812806 | 98Y7411 |
| Product Name | Circular Connector Assemblies | Circular Connectors - 21033812806 | Electronic Connector | Circular Connector Assemblies | Circular Insert, Rcpt, 8Pos, Lcp; Product Range Harting |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts |