8 Position Circular Connector Receptacle, Female Sockets Solder
Harting har-speed M12 Cat6a recept. PCra
SENSOR CONNECTOR, M12, RCPT, 8POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5483-ND | 21033812804 | 94T2937 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Harting | |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Panel Mount, Through Hole | Straight PCB Mount | |
| Voltage Rating | 50 volts |