HARTING Inc. of North America Circular Connector Assemblies 21033812425

Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-3244-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3244-ND
Circular Connector Assemblies 1195-3244-ND
4 Position Circular Connector Receptacle, Female Sockets IDC

4 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
DIN Connectors - 7073765 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7073765
DIN Connectors 7073765
HARTING 21033812425 DIN Socket

HARTING 21033812425 DIN Socket

Supplier's Site
 - 21033812425 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors PFT M12 IDC S

Circular Metric Connectors PFT M12 IDC S

Buy Now
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 22AC5206 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
22AC5206
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 22AC5206
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3244-ND 7073765 21033812425 22AC5206
Product Name Circular Connector Assemblies DIN Connectors Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors DIN Connector
Mounting Free Hanging (In-Line); Panel Mount Cable mount Straight Cable Mount
Voltage Rating 50 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DIN Connectors - 490844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details