HARTING Inc. of North America Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting 21033812411

Description
SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting - 60AC6838 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting
60AC6838
Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting 60AC6838
SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC6838
Product Name Sensor Connector, M12, Rcpt, 4Pos, Pcb; Product Range Harting
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products