HARTING Inc. of North America Circular Connector Assemblies 21033811431

Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8781-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8781-ND
Circular Connector Assemblies 1195-8781-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting - 07AH5594 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting
07AH5594
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting 07AH5594
SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8781-ND 07AH5594
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10402402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details