HARTING Inc. of North America Circular Cable Assemblies 21033752400

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-4116-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-4116-ND
Circular Cable Assemblies 1195-4116-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
M12 Cable, 4P, Receptacle-Free End, 0.5M; Connector Type A Harting - 94X0011 - Newark, An Avnet Company
Chicago, IL, United States
M12 Cable, 4P, Receptacle-Free End, 0.5M; Connector Type A Harting
94X0011
M12 Cable, 4P, Receptacle-Free End, 0.5M; Connector Type A Harting 94X0011
M12 CABLE, 4P, RECEPTACLE-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

M12 CABLE, 4P, RECEPTACLE-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Cable Assemblies - 21033752400 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
21033752400
Circular Cable Assemblies 21033752400
CBL 4POS FMALE TO WIRE 1.64'

CBL 4POS FMALE TO WIRE 1.64'

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21033752400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21033752400
Cable Assemblies - Circular Cable Assemblies 21033752400
CBL CIRC 4POS FEM TO WIRE 1.64'

CBL CIRC 4POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-4116-ND 94X0011 21033752400 21033752400
Product Name Circular Cable Assemblies M12 Cable, 4P, Receptacle-Free End, 0.5M; Connector Type A Harting Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details